EN
  • EN
  • DE

STM1812LWX7F

Part No STM1812LWX7F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 4.62V PP SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 141366-STM1812LWX7F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM1812LWX7F CAD Model

Description

STM1812LWX7F Microprocessor Reset Circuit

The STM1812LWX7F is a state-of-the-art microprocessor reset circuit developed by STMicroelectronics, designed to monitor the supply voltage of microprocessors (µP) and digital systems. This compact and efficient device ensures that the µP resets properly during a power-up, power-down, or brown-out condition. With its precision monitoring capabilities, the STM1812LWX7F is an essential component for systems that require reliable operation over a wide range of voltage levels.

Key Features

  • Voltage Monitoring Precision: The device offers a highly accurate threshold monitoring voltage, ensuring that the microprocessor is reset with precision whenever necessary.
  • Low Power Consumption: Designed for energy-sensitive applications, the STM1812LWX7F consumes minimal power, contributing to the overall efficiency of the system in which it is used.
  • Manual Reset Input: It includes a manual reset input that allows the system to be reset on demand, providing additional flexibility and control to the user.
  • High Reset Output: The active-high reset output ensures compatibility with a variety of microprocessors, making it a versatile choice for diverse applications.
  • Open Drain Reset Output: The open-drain reset output allows for wired-OR connections, offering a flexible integration option for systems requiring multiple reset lines.

Applications

The STM1812LWX7F is suitable for a wide range of applications that require reliable voltage monitoring and reset functions. Some of these applications include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Equipment
  • Automotive Systems
  • Telecommunications Infrastructure

Product Specifications

The STM1812LWX7F operates over a temperature range of -40°C to +85°C, accommodating various environmental conditions. It is available in a 5-lead SOT-23 package, which is suitable for space-constrained applications. STMicroelectronics has designed this device with the reliability and performance that customers have come to expect from their products, making it an ideal choice for safeguarding your digital systems.

With the STM1812LWX7F, STMicroelectronics continues its tradition of providing high-quality, reliable integrated circuits that meet the demands of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess