EN
  • EN
  • DE

STLVDS9637BDR

Part No STLVDS9637BDR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 0/2 Receiver - LVDS 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name STLVDS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-2151-2-NDR, 497-2151-1-NDR, 497-2151-1, 497-2151-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935464-STLVDS9637BDR
Ultra Librarian 3D Model Ultra Librarian STLVDS9637BDR CAD Model

Description

STLVDS9637BDR by STMicroelectronics

The STLVDS9637BDR is a high-speed differential line driver designed by STMicroelectronics to meet the rigorous demands of modern digital communication systems. This device is part of STMicroelectronics' low-voltage differential signaling (LVDS) family, renowned for its robust performance in transmitting data over long distances with low power consumption and reduced noise generation.

Key Features

  • High Data Rates: The STLVDS9637BDR can handle impressive data rates, making it suitable for high-speed data transmission applications.
  • Low Power Dissipation: It is optimized for low power consumption, which is essential for energy-efficient designs and helps in reducing the overall system power budget.
  • Differential Signaling: The differential nature of the signaling allows for higher noise immunity and minimizes electromagnetic interference (EMI), ensuring signal integrity over longer distances.
  • Interoperability: It is compatible with other LVDS, LVTTL, and LVCMOS technologies, providing flexibility in interfacing with different logic levels.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for industrial applications.

Applications

The STLVDS9637BDR is ideal for a wide array of applications that require high-speed data transmission with reliable performance. These include:

  • Point-to-Point Baseband Data Transmission
  • Backplane Applications
  • Cable Extenders
  • Networking Equipment and Switches
  • Telecommunications Infrastructure
  • High-speed Computer Peripherals

Product Specifications

The STLVDS9637BDR comes in a compact SOIC-8 package, which is space-efficient and suitable for PCB designs with limited real estate. It operates from a single 3.3V supply, and its low-voltage operation helps in reducing system power requirements. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

With its blend of high-speed data handling, low-power operation, and noise immunity, the STLVDS9637BDR from STMicroelectronics stands out as a robust solution for designers looking to enhance their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2219 $66.6570
65+ $1.8232 $118.5080
100+ $1.7661 $176.6100
140+ $1.7092 $239.2880
175+ $1.6523 $289.1525
235+ $1.4813 $348.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess