The STLV3243EBJRSJ5 is a high-performance, low-voltage, low-power quad operational amplifier designed and manufactured by STMicroelectronics, one of the leading names in semiconductor solutions. This particular component is part of the STLV32xx series, which is renowned for its robust design and reliability in a wide range of applications.
Key Features
- Low-Voltage Operation: The device operates at a power supply range of 2.7V to 5.5V, making it ideal for battery-powered and portable devices where power efficiency is critical.
- Low Power Consumption: With a typical quiescent current of just 500 µA, the STLV3243EBJRSJ5 is an excellent choice for energy-sensitive applications.
- High Output Drive: Despite its low power consumption, this op-amp can drive large loads with ease, providing a high level of versatility in its use.
- Wide Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
- Low Input Offset Voltage: The device features a low input offset voltage that ensures accurate signal amplification, making it suitable for precision applications.
- High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this op-amp is capable of handling a wide range of frequencies for various signal processing tasks.
Applications
The STLV3243EBJRSJ5 is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable and wearable electronics
- Sensor interfaces
- Active filtering
- Analog signal conditioning
Package and Quality
The STLV3243EBJRSJ5 is available in a compact SO-14 package, which is suitable for space-constrained applications. STMicroelectronics is committed to high standards of quality and reliability, and this product is no exception. It is designed to meet the rigorous demands of the industrial market and is backed by STMicroelectronics' extensive testing and validation processes.