EN
  • EN
  • DE

STLD20D

Part No STLD20D
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description WHITE LED POWER SUPPLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261351-STLD20D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLD20D CAD Model

Description

STLD20D - High-Efficiency LED Driver by STMicroelectronics

The STLD20D is a sophisticated and highly efficient LED driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This LED driver is specifically engineered to deliver constant current to power LEDs, ensuring optimal performance and longevity of lighting systems.

Key Features

  • Wide Input Voltage Range: The STLD20D operates over a broad input voltage range, making it versatile for various applications.
  • Constant Current Output: It provides a stable and precise constant current output, which is crucial for maintaining consistent brightness and color over time.
  • High Efficiency: With its high efficiency, the STLD20D ensures minimal energy loss, leading to lower power consumption and reduced heat generation.
  • Integrated Protections: The device includes several built-in protection features such as overtemperature, short-circuit, and overvoltage protection, enhancing the safety and reliability of the entire lighting system.
  • Adjustable Current: Users can adjust the output current to suit a wide range of LED configurations and applications.
  • Compact Design: The STLD20D comes in a compact package, allowing for easy integration into various lighting solutions without occupying significant space.

Applications

The STLD20D is ideal for a variety of lighting applications, including:

  • General LED lighting
  • Architectural lighting
  • Task and accent lighting
  • Commercial and retail lighting
  • Emergency lighting systems

Technical Specifications

STMicroelectronics has equipped the STLD20D with technical specifications that make it suitable for demanding applications:

  • Input Voltage: Up to 18V
  • Output Current: Adjustable
  • High Power Efficiency
  • Thermal Shutdown
  • Package: Small footprint

The STLD20D from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to create advanced LED lighting solutions. Its adaptability and protective features ensure it can meet the needs of a wide array of LED applications, providing consistent light quality and energy savings.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess