EN
  • EN
  • DE

STLC3080S

Part No STLC3080S
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Telecom Integrated Circuits Subscriber Ln Intrfc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1021528-STLC3080S
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STLC3080S CAD Model

Description

The STLC3080S is a high-performance, low-power RF synthesizer designed and manufactured by STMicroelectronics. This advanced device is part of the company's extensive portfolio of RF and mixed-signal integrated circuits, aimed at providing solutions for a wide range of applications, from telecommunications to industrial and consumer electronics.

At the heart of the STLC3080S is a phase-locked loop (PLL) circuit that ensures precise frequency synthesis for RF signals. The synthesizer operates over a broad frequency range, making it a versatile component for various wireless communication systems. It is particularly suited for applications requiring stable and accurate signal generation, such as cellular base stations, wireless local area networks (WLANs), and satellite communication systems.

The device incorporates several features that enhance its performance and ease of use. These include a low-phase noise voltage-controlled oscillator (VCO), programmable dividers, and a high-resolution frequency step size, which allows for fine-tuning of the output signal. The STLC3080S also offers a fast locking time, which is critical for applications that require quick frequency changes.

Energy efficiency is another key aspect of the STLC3080S. The device is engineered to consume minimal power, which is essential for battery-powered applications and contributes to the overall reduction of system power requirements. Additionally, the synthesizer is available in a compact package, making it suitable for space-constrained designs without compromising performance.

STMicroelectronics provides comprehensive technical support for the STLC3080S, including detailed datasheets, application notes, and design resources. This support ensures that designers can fully leverage the capabilities of the synthesizer in their projects. With its combination of performance, power efficiency, and support, the STLC3080S stands out as a reliable and effective solution for RF signal generation in a multitude of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess