EN
  • EN
  • DE

STL34NF06

Part No STL34NF06
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-CHANNEL 60V - 0.024ohm - 34A PowerFLAT? LOW GATE CHARGE STripFET?II MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346135-STL34NF06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL34NF06 CAD Model

Description

The STL34NF06 from STMicroelectronics is a high-performance N-channel Power MOSFET designed to deliver efficient power management and conversion. This MOSFET is part of the STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of applications.

Key Features

  • Low On-Resistance: With an RDS(on) of just 0.016 Ohm, the STL34NF06 offers minimal conduction losses, ensuring high efficiency in power conversion and management tasks.
  • High Current Capability: The device can handle continuous drain currents up to 34 A, making it suitable for high-power applications.
  • Voltage Rating: The 60 V rating provides a good margin for applications with high voltage spikes, ensuring reliability and longevity.
  • Fast Switching Performance: The low gate charge of the STL34NF06 allows for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • STripFET™ II Technology: This technology provides an optimal trade-off between conduction and switching losses, maximizing efficiency in a variety of applications.
  • 100% Avalanche Tested: Ensuring robustness and reliability, each device is tested for its ability to withstand high-energy pulses in the avalanche and commutation modes.

Applications

The STL34NF06 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control drivers
  • LED lighting solutions
  • Automotive applications
  • Power management for computing and telecom systems

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The STL34NF06 is no exception and is manufactured to meet stringent standards, ensuring both performance and durability across various environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess