EN
  • EN
  • DE

LM324EDT

Part No LM324EDT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 83194-LM324EDT
Popularity Low
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian LM324EDT CAD Model

Description

STMicroelectronics LM324EDT Low-Power Quad Operational Amplifier

The LM324EDT is a versatile and widely-used operational amplifier designed and manufactured by STMicroelectronics. This device is part of the LM324 series, which are low-power, quad operational amplifiers intended for use in a wide range of applications, including consumer electronics, industrial equipment, and control systems.

The LM324EDT features four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages. The device can also operate with dual supplies, further enhancing its flexibility for various circuit configurations.

Key Features:

  • Wide Power Supply Range: The LM324EDT operates on a power supply range from 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it suitable for battery-operated devices as well as for linear applications.
  • Low Power Consumption: This operational amplifier is designed for low power consumption, which is crucial for extending battery life in portable devices and for reducing power loss in energy-sensitive applications.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which is a significant advantage, especially for single-supply operations.
  • Large Output Voltage Swing: The LM324EDT provides a large output voltage swing, which extends close to the power supply levels, ensuring maximum dynamic range for the amplifier.
  • Phase Compensation: Internal frequency compensation ensures stability without external components, simplifying circuit design and reducing overall component count.

Applications:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Integrator or Differentiator Circuits
  • Comparator Circuits
  • Battery-Powered Devices
  • Power Supplies

The LM324EDT is provided in an SO-14 package, which is conducive for space-saving designs. Its robust design and reliable performance have made it a go-to choice for engineers and designers looking for a cost-effective, yet high-performing, operational amplifier solution. STMicroelectronics' commitment to quality ensures that the LM324EDT meets the stringent requirements of a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.1016

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3476 $59.0920
410+ $0.2852 $116.9320
630+ $0.2763 $174.0690
865+ $0.2674 $231.3010
1,120+ $0.2585 $289.5200
1,500+ $0.2317 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess