EN
  • EN
  • DE

STI120NH03L

Part No STI120NH03L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-channel 30V - 0.005ohm - 60A - TO-220 / D2PAK / I2PAK STripFET Power MOSFET for DC-DC conversion
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345543-STI120NH03L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STI120NH03L CAD Model

Description

The STI120NH03L is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is designed to deliver high efficiency and power density in a wide range of applications, including but not limited to, switch-mode power supplies (SMPS), motor control, automotive applications, and high-performance computing.

Key Features

  • Low On-Resistance: The STI120NH03L boasts an extremely low on-resistance (RDS(on)) which enhances its efficiency by minimizing conduction losses. This feature makes it an excellent choice for applications requiring high current handling with minimal power dissipation.
  • High Current Capability: With a continuous drain current (ID) rating of up to 120A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Switching Speed: The device is optimized for fast switching performance, which is critical for reducing switching losses in power conversion applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the MOSFET may be subjected to high-energy pulses.

Applications

The STI120NH03L's combination of high current capability, low on-resistance, and fast switching speeds makes it a versatile component suitable for a variety of applications, including:

  • High Efficiency Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STI120NH03L is no exception, with its design and manufacturing processes geared towards ensuring consistent performance and longevity, even under strenuous conditions.

Environmental Compliance

The STI120NH03L is compliant with various environmental regulations, including RoHS and REACH, demonstrating STMicroelectronics' dedication to environmentally responsible manufacturing practices.

For detailed product specifications, technical documentation, and application support, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2600 $50.7000
470+ $0.2134 $100.2980
730+ $0.2067 $150.8910
1,000+ $0.2000 $200.0000
1,295+ $0.1934 $250.4530
1,735+ $0.1734 $300.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess