Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 150 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 75A
Power - Max 750 W
Switching Energy 4.3mJ (on) , 3.9mJ (off)
Input Type Standard
Gate Charge 313 nC
Td (on/off) @ 25°C 61ns/366ns
Test Condition 600V, 75A, 10Ohm, 15V
Reverse Recovery Time (trr) 356 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number STGYA75
Standard Package 30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1338523-STGYA75H120DF2
Ultra Librarian 3D Model Ultra Librarian STGYA75H120DF2 CAD Model

Description

The STGYA75H120DF2 is a state-of-the-art power semiconductor device from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of power applications. This advanced silicon carbide (SiC) Power MOSFET is a testament to STMicroelectronics' commitment to providing high-performance solutions that meet the ever-increasing demands of the power electronics industry.

Key Features

  • High Voltage Capability: The STGYA75H120DF2 is engineered to handle high voltages, with a breakdown voltage of 1200V, making it suitable for high-voltage power conversion systems.
  • Low On-Resistance: With an on-resistance of just 75mΩ, this device ensures minimal conduction losses, improving overall efficiency in applications such as solar inverters, electric vehicle chargers, and industrial motor drives.
  • Fast Switching Speed: The fast-switching capabilities of the STGYA75H120DF2 reduce switching losses, enabling higher frequency operation, which can lead to smaller and more cost-effective system designs.
  • Robustness: Built to withstand harsh environments, this Power MOSFET offers excellent ruggedness and thermal performance, ensuring long-term reliability.
  • Energy Efficiency: The device's low switching and conduction losses contribute to higher energy efficiency, which is crucial for reducing the carbon footprint of power systems.

Applications

The STGYA75H120DF2 is ideal for a variety of applications, including:

  • Solar inverters
  • Electric vehicle (EV) charging stations
  • Uninterruptible power supplies (UPS)
  • High-performance power converters
  • Industrial motor drives

Conclusion

In summary, the STGYA75H120DF2 from STMicroelectronics is a powerful and efficient solution for designers looking to optimize their power systems for performance and durability. Its high voltage rating, low on-resistance, and fast switching capabilities make it an excellent choice for a wide range of high-efficiency applications. With its robustness and reliability, this Power MOSFET is set to be a key component in the next generation of power electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT with Anti-Parallel Hyperfast Diode
Need more? Email Us
ECAD model for HGTG20N60C3D
IXYS
IGBT PT 1200V 22A TO-220-3
Need more? Email Us
ECAD model for IXGP12N120A3
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
STMicroelectronics
N-CHANNEL 30A - 600V - TO-247 Ultra FAST Switching PowerMESH™ IGBT | IGBT 600V 60A 200W TO247
Lowest to $6.7492
ECAD model for STGW30NC60WD
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
ECAD model for STGP30H65F
IXYS
HiPerFAST IGBT with Diode Combi Pack
Need more? Email Us
ECAD model for IXGH32N60AU1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 17A 45W TO220FP
Lowest to $3.4891
ECAD model for IRG4IBC30KD
IXYS
IGBT PT 600V 190A TO-247AD
Need more? Email Us
ECAD model for IXXH100N60C3

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2206 $55.3236
14+ $7.5656 $105.9184
21+ $7.3292 $153.9132
29+ $7.0928 $205.6912
37+ $6.8564 $253.6868
49+ $6.1471 $301.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention