EN
  • EN
  • DE

STGWA30M65DF2

Part No STGWA30M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Trench gate field-stop IGBT, M series 650 V, 30 A low loss | IGBT 650V 30A TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 30A
Maximum Power 258W
Switching Energy 300μJ (on), 960μJ (off)
Input Type Standard
Gate Charge 80nC
Td (on/off) at 25°C 31.6ns/115ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 140ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247 Long Leads
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1261058-STGWA30M65DF2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGWA30M65DF2 CAD Model

Description

Introducing the STGWA30M65DF2 from STMicroelectronics

The STGWA30M65DF2 is a cutting-edge silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the demands of high-performance power conversion systems, offering superior efficiency, reliability, and thermal performance. Its advanced features make it an ideal choice for a wide range of applications, including electric vehicles, solar inverters, and industrial power supplies.

Key Features

  • High Voltage Rating: The STGWA30M65DF2 boasts a high drain-source voltage (V<sub>DS) of 650V, enabling it to handle the rigorous demands of high-voltage circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 30mΩ, this MOSFET ensures minimal conduction losses, leading to improved overall efficiency in power conversion systems.
  • High Current Capacity: The device is capable of supporting a continuous drain current (I<sub>D) of up to 60A, making it suitable for high-power applications.
  • Fast Switching Speed: The STGWA30M65DF2 features a fast intrinsic diode with low reverse recovery charge (Q<sub>rr), which minimizes switching losses and enhances performance at high switching frequencies.
  • Enhanced Thermal Performance: The MOSFET's advanced package design ensures excellent thermal management, which contributes to the reliability and longevity of the device.

Applications

The STGWA30M65DF2 is versatile and can be used in various high-efficiency applications, such as:

  • Electric Vehicle (EV) powertrains, including onboard chargers and DC/DC converters
  • Photovoltaic (PV) inverters for solar energy systems
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS) for industrial use
  • Energy storage systems and power factor correction circuits

Advantages of Silicon Carbide Technology

STMicroelectronics' STGWA30M65DF2 leverages the superior properties of silicon carbide, such as higher thermal conductivity, wider bandgap, and increased breakdown field strength. These characteristics enable the MOSFET to operate at higher temperatures, voltages, and frequencies compared to traditional silicon devices. This results in power converters that are not only more efficient but also smaller and lighter due to reduced cooling requirements and smaller passive components.

With the STGWA30M65DF2, STMicroelectronics continues its commitment to innovation and excellence in power semiconductor technology, providing solutions that push the boundaries of efficiency, performance, and reliability.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5199 $57.9577
56+ $2.0677 $115.7912
87+ $2.0030 $174.2610
120+ $1.9385 $232.6200
155+ $1.8738 $290.4390
207+ $1.6800 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess