EN
  • EN
  • DE

STGWA15H120F2

Part No STGWA15H120F2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT HB 1200V 15A HS TO247-3  /  IGBT Trench Field Stop 1200 V 30 A 259 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 15A
Power - Max 259 W
Switching Energy 380µJ (on), 370µJ (off)
Input Type Standard
Gate Charge 67 nC
Td (on/off) @ 25°C 23ns/111ns
Test Condition 600V, 15A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGWA15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15547-5,497-15547-5
Standard Package 30
Win Source Part Number 1025001-STGWA15H120F2
Ultra Librarian 3D Model Ultra Librarian STGWA15H120F2 CAD Model

Description

The STGWA15H120F2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global semiconductor leader. This device is engineered to combine the high-speed performance of MOSFETs with the high voltage and current handling capabilities of bipolar transistors. It is a perfect choice for a wide range of high-efficiency applications in power electronics.

Key Features

  • High Voltage Capability: The STGWA15H120F2 is designed to operate at a maximum collector-emitter voltage of 1200V, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current rating of 15A, this IGBT can handle significant power levels, ideal for demanding electrical environments.
  • Low On-State Voltage Drop: The device exhibits a low on-state voltage drop to ensure high efficiency and reduced power losses during operation.
  • Fast Switching Speed: The fast switching characteristics of the STGWA15H120F2 contribute to improved performance in high-frequency applications.
  • Co-Packaged Diode: It includes an integrated ultrafast soft recovery diode for additional circuit protection and efficiency, which is especially useful in inductive load conditions.

Applications

The STGWA15H120F2 is versatile and can be used in a variety of power applications, such as:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor drives and inverters
  • Inductive heating and welding equipment
  • Renewable energy inverters (solar, wind)

Advanced Technology

STMicroelectronics has incorporated advanced field stop technology into the STGWA15H120F2, which enhances the performance by reducing the turn-off energy and allowing for a softer recovery of the co-packaged diode. This technology, combined with a robust and reliable package design, ensures that the device not only delivers high performance but also maintains stability and longevity under harsh conditions.

Conclusion

The STGWA15H120F2 from STMicroelectronics represents a blend of efficiency, reliability, and performance for modern power electronics. It is designed to meet the demands of a wide array of high voltage and high power applications, ensuring optimal system operation with minimal power loss.

You May Also Be Interested in

IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2236 $62.6832
27+ $4.2861 $115.7247
42+ $4.1521 $174.3882
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4825 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess