Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Last Time Buy
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 260 W
Switching Energy 293µJ (off)
Input Type Standard
Gate Charge 149 nC
Td (on/off) @ 25°C -/146ns
Test Condition 400V, 30A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15545-5,-497-15545-5
Standard Package 30
Win Source Part Number 998591-STGW30H60DLFB
Ultra Librarian 3D Model Ultra Librarian STGW30H60DLFB CAD Model

Description

STGW30H60DLFB - STMicroelectronics IGBT

The STGW30H60DLFB is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is designed to offer high efficiency and fast switching in a wide range of power applications. With its advanced features, the STGW30H60DLFB is an excellent choice for designers looking to optimize performance in applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Key Features:

  • Voltage Rating: The STGW30H60DLFB is rated for a collector-emitter voltage of 600V, making it suitable for mid-range power applications.
  • Current Capacity: It can handle a continuous collector current of up to 30A, and a pulsed collector current significantly higher, ensuring robust performance in demanding situations.
  • Low On-State Voltage: The device features a low on-state voltage drop to maximize efficiency and minimize conduction losses.
  • High-Speed Switching: With its fast switching capabilities, the STGW30H60DLFB enhances performance in high-frequency power switching applications.
  • Co-Packaged Diode: This IGBT comes with a co-packaged freewheeling diode, which provides protection against reverse voltage and reduces component count in circuits.
  • Short-Circuit Rating: It is equipped with a robust short-circuit rating, providing additional reliability and safety for the end application.
  • Temperature Performance: The STGW30H60DLFB operates effectively over a wide temperature range, ensuring stable performance under varying environmental conditions.

Applications:

The flexibility and efficiency of the STGW30H60DLFB make it well-suited for a variety of power applications including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Welding Equipment
  • High-Frequency Converters

With its combination of high efficiency, fast switching, and robustness, the STGW30H60DLFB from STMicroelectronics represents a reliable and versatile solution for modern power electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT
Lowest to $9.7899
ECAD model for HGT1S20N60C3S
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT 600V 75A 250W TO247AD
Lowest to $4.0179
ECAD model for IXGH40N60
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $0.6467
ECAD model for IKA06N60T
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 78A 370W TO220AB
Need more? Email Us
ECAD model for IRGB30B60K
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $17.6370
ECAD model for GF20M
Advanced Power Technology
The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs.
Need more? Email Us
ECAD model for APT40GT60BR
Powerex Inc.
INSULATED GATE BIPOLAR TRANSISTOR
Lowest to $10.9684
ECAD model for CT60AM-18F
Advanced Power Technology
POWER MOS 7 IGBT
Lowest to $7.9182
ECAD model for APT15GP60K

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7587 $70.0696
18+ $7.1867 $129.3606
28+ $6.9621 $194.9388
39+ $6.7376 $262.7664
50+ $6.5129 $325.6450
67+ $5.8392 $391.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 599 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention