Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 50 A
Voltage 650 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 30-PowerDIP Module
Standard Package 9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351203-STGIK50CH65T
Ultra Librarian 3D Model Ultra Librarian STGIK50CH65T CAD Model

Description

STGIK50CH65T - STMicroelectronics

The STGIK50CH65T is a state-of-the-art power semiconductor device from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of power applications. This advanced power module integrates IGBTs (Insulated Gate Bipolar Transistors) and diodes to form a compact, high-performance solution ideal for motor drive inverters, power supplies, and general-purpose inverters.

Key Features:

  • High Voltage Capability: The STGIK50CH65T is capable of handling voltages up to 650V, making it suitable for various industrial and consumer applications that require high voltage operation.
  • High Current Rating: With a continuous collector current rating of 50A, this device can support applications with high power requirements, ensuring efficient power handling and distribution.
  • Low On-State Voltage: The low on-state voltage drop of the IGBTs minimizes conduction losses, which enhances overall efficiency and reduces thermal stress on the system.
  • Co-Packaged Freewheeling Diode: The inclusion of a fast recovery diode in the same package as the IGBT provides efficient switching performance and simplifies circuit design by reducing component count.
  • High Switching Speed: The device is designed for fast switching, which is critical for reducing switching losses and improving the performance of high-frequency applications.
  • Robust Thermal Management: The module is designed with an optimized thermal layout to ensure excellent heat dissipation, thereby extending the life of the device and maintaining consistent performance.
  • Isolation: Electrical isolation between the mounting base and the collector is provided, enhancing safety and simplifying the use of the device in various applications.

Applications:

The STGIK50CH65T is ideal for a range of applications, including:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Welding equipment
  • Renewable energy inverters, such as solar and wind power systems

With its combination of high performance, efficiency, and reliability, the STGIK50CH65T from STMicroelectronics represents a robust solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Powerex Inc.
MOD PV-IPM H-BRDG 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50B4LA060
Powerex Inc.
MOD DIPIPM 5A 600V SUPER MINI
Need more? Email Us
ECAD model for PS219B2-AS
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Powerex Inc.
MOD IPM 6-PAC 50A 1200V DIP
Lowest to $115.7334
ECAD model for PSS50SA2FT
Infineon Technologies
20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Need more? Email Us
ECAD model for IRAMX20UP60A
Powerex Inc.
MOD IPM L1 100A 1200V
Lowest to $363.5821
ECAD model for PM100CL1A120
Rohm Semiconductor
600V IGBT Intelligent Power Module
Lowest to $7.9638
ECAD model for BM63764S-VA
Powerex Inc.
MOD PV-IPM H-BRDG/CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $73.1168
ECAD model for PM50B5LA060
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75DSA120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.0510 $127.0510
2+ $122.8159 $245.6318
3+ $110.1108 $330.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,368 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention