EN
  • EN
  • DE

STGIF10CH60TS-L

Part No STGIF10CH60TS-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.134", 28.80mm)
Base Product Number STGIF10
Other Names 497-16114-5
Standard Package 13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279092-STGIF10CH60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIF10CH60TS-L CAD Model

Description

The STGIF10CH60TS-L is a sophisticated Intelligent Power Module (IPM) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IPM is designed to seamlessly integrate advanced control and power electronics into a single, compact package. The STGIF10CH60TS-L is particularly suited for high-performance applications that require efficient power management, such as motor drives, HVAC systems, and general-purpose inverters.

Key Features

  • Integrated Design: This module combines IGBTs, freewheeling diodes, and gate drivers, simplifying the design and reducing the footprint of the power electronics system.
  • High Voltage Rating: With a maximum rating of 600V, the STGIF10CH60TS-L is capable of handling high voltage applications, making it versatile across various industrial sectors.
  • High Current Capacity: It can support up to 10A of continuous current, ensuring reliable performance for a wide range of power demands.
  • Overtemperature Protection: The module includes an embedded thermistor for overtemperature protection, enhancing the reliability and longevity of the system.
  • Optimized Switching Performance: The fast-switching capabilities of the IGBTs reduce power losses and improve efficiency during operation.
  • Isolation: Electrical isolation between the power and control circuits is built into the module, providing additional safety and performance benefits.

Applications

The STGIF10CH60TS-L is designed for a broad range of applications where efficient power conversion and control are paramount. These include:

  • AC Motor Drives
  • Industrial Automation Systems
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment

Advantages of Using STGIF10CH60TS-L

By integrating multiple functionalities into a single module, the STGIF10CH60TS-L offers designers a highly efficient, space-saving solution that reduces the complexity of power systems. The robust design and built-in protection features ensure reliable operation even in the most demanding environments. With STMicroelectronics' reputation for quality and performance, this IPM stands out as an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6830 $53.0490
7+ $14.5092 $101.5644
11+ $14.0558 $154.6138
15+ $13.6024 $204.0360
20+ $13.1489 $262.9780
26+ $11.7887 $306.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess