EN
  • EN
  • DE

STGFW20V60F

Part No STGFW20V60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.2V @ 15V, 20A
Power - Max 52 W
Switching Energy 200µJ (on), 130µJ (off)
Input Type Standard
Gate Charge 116 nC
Td (on/off) @ 25°C 38ns/149ns
Test Condition 400V, 20A, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PF
Base Product Number STGFW20
Other Names -497-13954-5,497-13954-5,STGFW20V60F
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277382-STGFW20V60F
Ultra Librarian 3D Model Ultra Librarian STGFW20V60F CAD Model

Description

STGFW20V60F - STMicroelectronics Field Stop Trench IGBT

The STGFW20V60F is a high-performance Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global semiconductor leader. This IGBT is designed to offer a superior combination of fast switching, low on-state voltage, and high thermal performance. It is well-suited for a wide range of high-efficiency applications such as power conversion, motor drives, and renewable energy systems.

With a maximum collector-emitter voltage of 600V and a continuous collector current rating of 40A at 25°C, the STGFW20V60F is capable of handling significant power levels. The device also features a low on-state voltage drop, which helps to minimize conduction losses and improve overall system efficiency.

The STGFW20V60F incorporates the latest Field Stop Trench technology, which provides a fine balance between switching speed and saturation voltage. This technology reduces the turn-off energy (Eoff) and allows for faster switching frequencies, which is essential for reducing the size and weight of the passive components in a power electronic circuit.

Thermal management is a critical aspect of any power device, and the STGFW20V60F excels in this area. It comes in a fully isolated TO-3P package, which not only ensures a high level of electrical isolation but also offers excellent heat dissipation characteristics. This package allows for a simplified heatsink design and a reduction in overall system cost.

The device also features a very tight parameter distribution, which results in simplified circuit designs and higher reliability in operation. Additionally, it is characterized by a positive temperature coefficient, making it easier to handle in parallel configurations.

In summary, the STGFW20V60F from STMicroelectronics is a robust and efficient IGBT that is designed to meet the demanding requirements of modern power electronic systems. Its advanced technology and thermal performance make it an excellent choice for designers looking to optimize their applications for efficiency and reliability.

You May Also Be Interested in

IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess