EN
  • EN
  • DE

STGB2012-360PT

Part No STGB2012-360PT
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 194386-STGB2012-360PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB2012-360PT CAD Model

Description

STGB2012-360PT Power Transistor by STMicroelectronics

The STGB2012-360PT is a robust and efficient IGBT (Insulated Gate Bipolar Transistor) from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance transistor is designed to cater to a wide range of power applications, making it a versatile choice for engineers and designers in the field of power electronics.

The device features a collector-emitter voltage (V<sub>CE) of 1200V, which ensures that it can handle high voltage applications with ease. Its collector current rating of 20A at 25°C provides ample current handling capability for a variety of demanding applications. Additionally, the STGB2012-360PT boasts a low on-state voltage drop (V<sub>CE(sat)), which minimizes power dissipation and enhances efficiency, making it an energy-saving solution for power circuits.

One of the key attributes of the STGB2012-360PT is its short-circuit withstand time of 10μs. This feature provides a significant level of protection against sudden voltage spikes and short circuits, ensuring the reliability and longevity of both the IGBT and the devices it protects. Furthermore, the product comes with a maximum junction temperature of 175°C, offering a wide operating temperature range that can withstand harsh environments.

STMicroelectronics has incorporated a co-packaged free-wheeling diode in the STGB2012-360PT. This integrated diode is optimized for soft recovery, which reduces electromagnetic interference (EMI) and enhances the overall performance of the IGBT during switching operations. The inclusion of this diode simplifies circuit design and reduces component count, leading to a more compact and cost-effective solution.

The STGB2012-360PT is housed in a TO-263 (D2PAK) package, which is known for its excellent thermal performance and space-saving footprint. This package is suitable for surface mounting, which makes it ideal for modern, high-density PCB designs.

In summary, the STGB2012-360PT from STMicroelectronics is a high-voltage, high-current IGBT that offers excellent efficiency, robust short-circuit protection, and an integrated free-wheeling diode for improved switching performance. Its thermal characteristics and compact packaging make it a top choice for engineers looking to design reliable and high-performing power electronic systems.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess