EN
  • EN
  • DE

STEVAL-ISA208V1

Part No STEVAL-ISA208V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3A
Voltage - Input 3.5V ~ 38V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6983CQTR
Base Product Number STEVAL
Other Names 497-STEVAL-ISA208V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284243-STEVAL-ISA208V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA208V1 CAD Model

Description

Introducing the STEVAL-ISA208V1 from STMicroelectronics

The STEVAL-ISA208V1 is a state-of-the-art product evaluation board from STMicroelectronics, designed for those seeking to explore the capabilities of the advanced L7987L regulator. This evaluation board is an excellent tool for engineers and developers who want to test the performance and efficiency of this high-power, high-efficiency, step-down switching regulator in their applications.

Key Features

  • High Efficiency: The L7987L regulator on the STEVAL-ISA208V1 can achieve up to 95% efficiency, which is crucial for minimizing power loss and heat generation in demanding applications.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 61V, the board is versatile and can be used for a variety of applications, including those with fluctuating power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, thanks to the adjustable feedback loop, making the board suitable for powering a wide range of devices.
  • High Output Current: The regulator can deliver up to 3A of continuous output current, which is perfect for applications that require a significant amount of power.
  • Thermal Protection: The board includes thermal shutdown and overcurrent protection features, ensuring the safety and longevity of both the board and the end application.

Applications

The STEVAL-ISA208V1 is ideal for a variety of applications, including industrial control systems, consumer electronics, telecommunications infrastructure, and more. Its robust design and versatile features make it suitable for experimenting with different power configurations and requirements.

Design and Usability

Designed with the user in mind, the STEVAL-ISA208V1 evaluation board is equipped with test points and jumpers for easy measurement and configuration. The compact size of the board makes it easy to integrate into existing systems for testing or to use as a reference design for new projects.

STMicroelectronics has ensured that the STEVAL-ISA208V1 is not only a powerful tool for product evaluation but also a resource for learning and development. By using this board, designers can gain a deeper understanding of power supply design and the features of the L7987L regulator, accelerating the development cycle and helping to bring products to market more quickly.

Whether you are a professional engineer, a student, or an electronics enthusiast, the STEVAL-ISA208V1 evaluation board offers a comprehensive platform for exploring advanced power supply solutions.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.9865 $69.9865
3+ $57.4249 $172.2747
4+ $55.6303 $222.5212
5+ $53.8359 $269.1795
6+ $52.0413 $312.2478
8+ $46.6578 $373.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess