EN
  • EN
  • DE

STGB10M65DF2

Part No STGB10M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 10A D2PAK  /  IGBT Trench Field Stop 650 V 20 A 115 W Surface Mount D²PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 40 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 10A
Power - Max 115 W
Switching Energy 120µJ (on), 270µJ (off)
Input Type Standard
Gate Charge 28 nC
Td (on/off) @ 25°C 19ns/91ns
Test Condition 400V, 10A, 22Ohm, 15V
Reverse Recovery Time (trr) 96 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15844-2,-497-15844-1,497-15844-6,-497-15844-6,497-15844-2,497-15844-1
Standard Package 1,000
Win Source Part Number 970307-STGB10M65DF2
Ultra Librarian 3D Model Ultra Librarian STGB10M65DF2 CAD Model

Description

The STGB10M65DF2 from STMicroelectronics is a state-of-the-art 650V power transistor that falls within the category of IGBTs (Insulated Gate Bipolar Transistors). This advanced semiconductor device is designed to meet the high efficiency and reliability demands of modern electronic applications. It is particularly well-suited for applications requiring high voltage and current handling capabilities, along with fast switching performance.

Key Features

  • Voltage Rating: The device is rated for a maximum collector-emitter voltage of 650V, making it suitable for high voltage applications.
  • Current Capacity: It can handle continuous collector current up to 10A, ensuring robust performance for a wide range of power applications.
  • Low On-Resistance: With a low on-state voltage drop due to the trench gate field-stop structure, it ensures high efficiency in power conversion.
  • High-Speed Switching: The IGBT is designed for fast switching, reducing losses during power conversion and improving overall efficiency.
  • Robustness: The device features a high ruggedness and is capable of withstanding harsh operating conditions, making it reliable for industrial applications.

Applications

The STGB10M65DF2 is highly versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Factor Correction Circuits
  • LED Lighting
  • High-Frequency Converters and Inverters

Advanced Technology

STMicroelectronics has integrated cutting-edge technology into the STGB10M65DF2 to ensure exceptional performance. The device leverages a trench gate field-stop structure that minimizes conduction losses while maximizing switching speed, making it an ideal choice for energy-sensitive applications. Additionally, the IGBT's co-packaged freewheeling diode is optimized for a low forward voltage drop to further enhance efficiency.

Reliability and Quality

As with all products from STMicroelectronics, the STGB10M65DF2 is manufactured to meet the highest quality and reliability standards. It is designed to provide long operational life and stable performance over its entire lifespan, even under demanding conditions. This robust construction ensures that the device can be used in critical applications where failure is not an option.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3090 $52.3600
95+ $1.0741 $102.0395
145+ $1.0405 $150.8725
200+ $1.0070 $201.4000
260+ $0.9734 $253.0840
345+ $0.8727 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess