EN
  • EN
  • DE

STF6NK50Z

Part No STF6NK50Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 0.93 ohm - 5.6A TO-220/TO-220FP/DPAK Zener-Protected SuperMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194383-STF6NK50Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF6NK50Z CAD Model

Description

The STF6NK50Z is a high-performance, N-channel, Zener-protected SuperMESH™ Power MOSFET produced using STMicroelectronics' advanced PowerMESH™ process. This device offers an extremely low on-resistance, superior switching performance, and high avalanche ruggedness. These features make the STF6NK50Z suitable for a broad range of applications, particularly in power supply and power conversion systems.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500V, this MOSFET can handle high voltage applications with ease.
  • Low Gate Charge: The device has a low gate charge (Q<sub>g), which enhances the overall efficiency of the system by reducing switching losses.
  • Low Input Capacitance: The low input capacitance (C<sub>iss) ensures minimal drive power is required, which is advantageous for high-frequency operations.
  • Zener-Protected: The built-in Zener diodes provide protection against electrostatic discharge (ESD), making the device more robust in harsh environments.
  • 100% Avalanche Tested: The STF6NK50Z is guaranteed to withstand high stress in avalanche and commutation mode, ensuring reliability and a longer lifespan.
  • High dv/dt Capability: This feature allows the MOSFET to switch at high speeds, which is critical for efficient power conversion.

Applications

The STF6NK50Z is ideal for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Motor control
  • Lighting applications
  • High-efficiency DC-DC converters

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STF6NK50Z is no exception, with rigorous testing and quality control procedures in place to ensure consistent performance and durability.

Environmental Considerations

The STF6NK50Z is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) and aims to minimize the ecological footprint by reducing power consumption and enabling the design of energy-efficient systems.

For detailed technical specifications, application notes, and datasheets, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess