EN
  • EN
  • DE

STEVAL-TLL007V1

Part No STEVAL-TLL007V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 400mA
Outputs and Type 1, Isolated
Voltage - Output 5.3V ~ 10.2V
Voltage - Input 2.5V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STCF05
Other Names STEVALTLL007V1,1805-STEVAL-TLL007V1,497-10174,-497-10174
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283868-STEVAL-TLL007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL007V1 CAD Model

Description

The STEVAL-TLL007V1 from STMicroelectronics is a sophisticated evaluation board designed for driving LED arrays with precision and efficiency. This product is a testament to STMicroelectronics' commitment to innovation in the field of lighting solutions. It is specifically tailored for applications that require high-brightness LED operation, such as industrial lighting, street lighting, and architectural lighting.

At the heart of the STEVAL-TLL007V1 is the advanced LED6001 chip, a step-down monolithic power source with a wide input voltage range that ensures reliability across various power supplies. The LED6001 integrates a 60V power MOSFET that enables high-efficiency power conversion, which is crucial for maintaining the longevity of LEDs by minimizing heat generation.

The evaluation board supports a wide input voltage range from 8V to 48V, making it highly versatile for different LED driving applications. It also features an adjustable output current up to 1.5A, which can be set through an external resistor. This flexibility allows designers to fine-tune the performance of their LED array to match specific lighting requirements.

Moreover, the STEVAL-TLL007V1 incorporates several protection features to ensure the safety and durability of the application. These include overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD). The thermal shutdown is particularly critical in preventing damage from overheating, thereby extending the operational lifespan of the LED array.

For ease of use, the evaluation board comes with an intuitive user interface that includes test points and jumper connectors. This user-friendly approach facilitates quick setup and testing, enabling engineers to rapidly prototype and iterate their designs.

In summary, the STEVAL-TLL007V1 evaluation board is an ideal solution for developers looking to harness STMicroelectronics' LED6001 controller's capabilities. Its robust design, coupled with comprehensive protection features and user-friendly interface, makes it a valuable tool for any LED lighting project.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess