EN
  • EN
  • DE

STEVAL-TLL001V1

Part No STEVAL-TLL001V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 20mA
Outputs and Type 1, Non-Isolated
Voltage - Output 37V
Features Adjustable peak current limit
Voltage - Input 3V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STLD40D
Other Names 497-6260,STEVALTLL001V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1283873-STEVAL-TLL001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL001V1 CAD Model

Description

STEVAL-TLL001V1 - STMicroelectronics LED Array Driver Evaluation Board

The STEVAL-TLL001V1 from STMicroelectronics is a highly efficient evaluation board designed specifically for driving LED arrays. This advanced product is part of ST's portfolio of evaluation tools that allow designers and engineers to test the capabilities and features of their LED driving solutions in real-world scenarios.

This evaluation board is built around the STP16CPC26, which is a monolithic, low voltage, low current power 16-bit shift register designed for LED panel displays. The board's primary function is to demonstrate the capabilities of the STP16CPC26 in driving LEDs with constant current for uniform brightness, making it an ideal solution for a wide range of applications including signage, display backlights, and decorative lighting.

The STEVAL-TLL001V1 allows for the control of each individual LED in the array, enabling users to create dynamic lighting effects and patterns. It supports a wide range of input voltages and provides adjustable current output to cater to different LED configurations and power requirements. This flexibility ensures that the evaluation board can be used with various types of LEDs, offering a versatile platform for testing and development.

Key features of the STEVAL-TLL001V1 include:

  • 16 constant current output channels
  • Adjustable output current through external resistor
  • Open and short LED detection
  • Thermal shutdown protection
  • 3.3V or 5V supply voltage
  • Shift register with 30 MHz clock frequency
  • SPI interface for device control and diagnostics

The board also comes with a comprehensive set of documentation, including a user manual, schematic diagrams, and application notes, which provide valuable insights into the setup and operation of the board. This makes the STEVAL-TLL001V1 an excellent educational tool for those looking to learn more about LED driving technology.

Whether you are a professional engineer requiring a reliable platform for prototyping or a hobbyist exploring the intricacies of LED lighting, the STEVAL-TLL001V1 evaluation board from STMicroelectronics offers a robust and user-friendly solution that will meet and exceed your expectations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess