EN
  • EN
  • DE

STEVAL-POE006V1

Part No STEVAL-POE006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part PM8805
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-18376,-1138-STEVAL-POE006V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284555-STEVAL-POE006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-POE006V1 CAD Model

Description

Introducing the STEVAL-POE006V1 from STMicroelectronics

The STEVAL-POE006V1 is a cutting-edge product from STMicroelectronics designed to showcase the capabilities of Power over Ethernet (PoE) technology. This evaluation board is a standout solution for developers and engineers looking to explore the implementation of PoE in their applications, particularly in areas such as Internet of Things (IoT) devices, network cameras, wireless access points, and smart home and industrial automation systems.

At the heart of the STEVAL-POE006V1 is the PM8804, an IEEE 802.3af-compliant PoE-PD interface and PWM controller. This advanced controller allows for efficient power management and ensures compatibility with PoE power sourcing equipment (PSE). The board is capable of accepting power via Ethernet up to 13W, making it suitable for a wide range of applications that require moderate power consumption.

The evaluation board is designed with practicality in mind, featuring a compact form factor that allows for easy integration into existing systems. It includes RJ-45 connectors to facilitate direct connection to Ethernet cables, and it has onboard rectification and filtering components to provide clean and stable power to the load. The STEVAL-POE006V1 also comes equipped with various protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the system.

For developers, the STEVAL-POE006V1 is an invaluable tool for prototyping and testing PoE-enabled designs. The board supports a wide input voltage range, and its auxiliary power supply input allows for flexibility in testing scenarios where PoE is not available. Additionally, the evaluation board is supported by comprehensive documentation and design resources provided by STMicroelectronics, including schematics, bill of materials, and application notes.

In summary, the STEVAL-POE006V1 is an exceptional offering from STMicroelectronics for anyone interested in exploring the benefits of PoE. With its robust design, flexible power options, and extensive support materials, it is an ideal platform for developing and demonstrating PoE-based applications.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess