EN
  • EN
  • DE

STEVAL-MKI141V2

Part No STEVAL-MKI141V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description EVAL BOARD HUMIDITY SENSR HTS221  /  HTS221 series Humidity Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Sensor Type Humidity
Embedded No
Supplied Contents Board(s)
Utilized IC / Part HTS221
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 497-14896
Standard Package 1
Win Source Part Number 1067416-STEVAL-MKI141V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI141V2 CAD Model

Description

STEVAL-MKI141V2 - Compact MEMS Sensor Board from STMicroelectronics

The STEVAL-MKI141V2 is a sophisticated sensor board from STMicroelectronics, incorporating a state-of-the-art LIS2DW12 three-axis accelerometer. This compact system-in-package (SiP) is designed to facilitate the rapid integration of advanced motion and positioning capabilities into a vast array of products. The board is particularly suited for application in the fields of IoT devices, wearable technology, and smart sensing solutions.

At the heart of the STEVAL-MKI141V2 lies the LIS2DW12, a high-performance, ultra-low-power MEMS sensor. This accelerometer provides precise acceleration data with a selectable full-scale range of ±2g/±4g/±8g/±16g and boasts an output data rate that can be adjusted from 1.6 Hz to 1600 Hz, giving developers the flexibility to balance power consumption with measurement resolution.

The board's compact footprint and low profile design make it an ideal choice for space-constrained applications. Its versatile interface options include support for both I2C and SPI communication, allowing for easy integration with most microcontroller units (MCUs). Furthermore, the STEVAL-MKI141V2 comes with a variety of operating modes, including single data conversion on demand, continuous update, and 4D/6D orientation detection, which extends its functionality to cover a multitude of usage scenarios.

One of the key features of the STEVAL-MKI141V2 is its embedded intelligence, including programmable threshold interrupts and the ability to perform motion detection without the need for continuous processor supervision. This helps in reducing the overall power consumption of the host system by offloading the computation tasks from the main processor.

The board is also equipped with an embedded temperature sensor and can operate over a wide temperature range, ensuring reliable performance in diverse environments. Additionally, the STEVAL-MKI141V2 is designed with robustness in mind, featuring shock resistance up to 2,000 g.

For developers looking to jump-start their design process, STMicroelectronics provides comprehensive evaluation software available for download, which includes a demonstration firmware to showcase the capabilities of the LIS2DW12 sensor. With its combination of performance, power efficiency, and ease of use, the STEVAL-MKI141V2 is an excellent platform for developing the next generation of smart, sensor-based solutions.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess