Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26.2V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 5.5A (8/20μs)
Power Dissipation - Pd 230W
Applications Automotive, CAN
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009695-ESDCAN24-2BLY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDCAN24-2BLY
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ESDCAN24-2BLY CAD Model

Description

STMicroelectronics ESDCAN24-2BLY: Automotive ESD Protection

The ESDCAN24-2BLY is a robust ESD protection device from STMicroelectronics, specifically designed to safeguard automotive CAN (Controller Area Network) bus lines from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient solution is a must-have for automotive electronics engineers who seek to enhance the reliability and longevity of their CAN bus systems.

Key Features:

  • High ESD Protection: The ESDCAN24-2BLY offers exceptional ESD protection, capable of withstanding electrostatic discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a very low capacitance of only 12 pF (typical), this device ensures minimal impact on signal integrity, making it suitable for high-speed data lines.
  • Automotive Compliance: It is qualified to AEC-Q101 standards, which is a critical requirement for automotive-grade components, ensuring reliability under harsh operating conditions.
  • High Surge Capability: The device is capable of withstanding surge currents, thereby offering additional protection against transient voltage spikes that are common in automotive environments.
  • Low Clamping Voltage: It features a low clamping voltage, which activates rapidly to protect sensitive downstream circuitry from potentially damaging voltage levels.

Applications:

The ESDCAN24-2BLY is ideally suited for a range of automotive applications where CAN bus lines are used, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)

Package and Installation:

Encased in a small SOT-23 package, the ESDCAN24-2BLY is not only space-efficient but also easy to integrate into existing PCB layouts. Its small footprint makes it an ideal choice for compact electronic assemblies commonly found in modern vehicles.

In conclusion, the ESDCAN24-2BLY from STMicroelectronics is a high-performance, automotive-grade ESD protection device that offers reliable protection for CAN bus lines, ensuring that automotive electronics are safeguarded against the damaging effects of electrostatic discharge and voltage transients.

You May Also Be Interested in

Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
Comchip Technology
TVS DIODE 5VWM 30VC 0201/DFN0603 / 30V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Lowest to $0.0317
ECAD model for CPDZC5V0SPC-HF
Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF
Renesas Electronics America
NNCD3.9D-T1-A - ELECTROSTATIC DI / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
ECAD model for NNCD3.9D-T1-A
Comchip Technology
DIODE ESD 5VWM 10VC 0201/DFN0603 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Need more? Email Us
ECAD model for CPDZC5V0HP-HF
Comchip Technology
TVS DIODE 5VWM 20VC SOD323 / 20V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0-HF
Rohm Semiconductor
TVS DIODE 6.5VWM 14.2VC SOT23
Lowest to $0.1467
ECAD model for MMBZ10VALT116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1078 $50.1270
995+ $0.1010 $100.4950
1,540+ $0.0975 $150.1500
2,210+ $0.0907 $200.4470
2,865+ $0.0873 $250.1145
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 85,500 pieces
MOQ: 465 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention