EN
  • EN
  • DE

STEVAL-MKI129V6

Part No STEVAL-MKI129V6
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Utilized IC / Part MP34DT04J
Primary Attributes Digital Output
Supplied Contents Board(s)
Other Names 497-17557
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284543-STEVAL-MKI129V6
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI129V6 CAD Model

Description

STEVAL-MKI129V6 Inertial Module from STMicroelectronics

The STEVAL-MKI129V6 is a sophisticated inertial module designed by STMicroelectronics, tailored for high-performance motion sensing applications. This compact, yet powerful, module is part of ST's iNEMO inertial modules family and is engineered to provide highly accurate output across a range of motion-related functions.

At the heart of the STEVAL-MKI129V6 lies a state-of-the-art LSM6DSO iNEMO inertial module that integrates a 3D digital accelerometer and a 3D digital gyroscope into a single package. This integration allows for seamless motion tracking and is ideal for applications such as gaming and virtual reality, where precision and responsiveness are critical.

The accelerometer component of the STEVAL-MKI129V6 offers outstanding stability over time and temperature variations, ensuring reliable performance in diverse environments. It features selectable full scales of ±2/±4/±8/±16 g and is capable of measuring accelerations with output data rates from 12.5 Hz to 6.66 kHz. The gyroscope, on the other hand, has a full scale of ±125/±250/±500/±1000/±2000 dps (degrees per second), with the same range of output data rates, enabling the capture of rapid gestures and movements with high precision.

The module's onboard LSM6DSO also includes ST's advanced 4D/6D orientation detection, which provides intelligent motion-triggered interrupt signals, making it suitable for a variety of user interface applications. Additionally, the STEVAL-MKI129V6 comes with embedded digital features like a finite state machine for motion event detection, machine learning core for advanced pattern recognition, and a sensor hub for data aggregation, which further enhance its capabilities.

For developers and engineers, the STEVAL-MKI129V6 is designed to be plug-and-play, thanks to its DIL 24-pin socket which ensures easy integration into existing setups without the need for extensive rework. The module is also supported by ST's comprehensive development ecosystem, which includes software tools, firmware libraries, and API documentation to accelerate the development process.

Whether for industrial applications, consumer electronics, or innovative IoT devices, the STEVAL-MKI129V6 from STMicroelectronics represents a robust and versatile solution for advanced motion detection and analysis.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess