Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±30°/sec
Interface Analog and Digital
Sensitivity 33.3mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPY403AL
Other Names -497-10681,497-10681,STEVALMKI104V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A002B
HTSUS 8473.30.1180
Win Source Part Number 1283636-STEVAL-MKI104V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI104V1 CAD Model

Description

The STEVAL-MKI104V1 from STMicroelectronics is a sophisticated sensor board designed to deliver high-performance motion and environmental sensing capabilities. This compact board is part of ST's extensive portfolio of evaluation tools, which are crafted to assist developers in exploring the features and performance of their latest sensors.

At the heart of the STEVAL-MKI104V1 lies a suite of MEMS (Micro-Electro-Mechanical Systems) sensors, which include accelerometers, gyroscopes, magnetometers, and environmental sensors. These components provide a comprehensive solution for motion detection and environmental monitoring, making the board ideal for a wide range of applications such as wearable devices, gaming and virtual reality, industrial monitoring, and navigation systems.

The board interfaces with ST's advanced sensor fusion software, which allows for the integration of multiple sensor outputs to deliver accurate and reliable data. The fusion software processes the raw sensor data to provide enhanced motion and environmental readings, such as orientation, altitude, and barometric pressure.

Key features of the STEVAL-MKI104V1 include:

  • Integrated high-performance MEMS sensors for 3D motion detection
  • Environmental sensors for temperature, humidity, and pressure measurements
  • Easy connection to STMicroelectronics' development ecosystem through a standard DIL 24-pin socket
  • Compatible with STEVAL-MKI109V3 motherboard for easy prototyping
  • Supported by ST's comprehensive software development kits and libraries

The board's design also ensures low power consumption, which is critical for battery-operated devices. Developers can take advantage of the STEVAL-MKI104V1 to rapidly prototype and test their sensor-based applications, significantly reducing the time-to-market for their products.

With its robust sensing capabilities and seamless integration with ST's development tools, the STEVAL-MKI104V1 is an exceptional choice for professionals and enthusiasts looking to push the boundaries of motion and environmental sensing technology.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM
CEVA
DEVELOPMENT KIT FOR BNO080
Need more? Email Us
ECAD model for BNO080 DEV KIT
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention