EN
  • EN
  • DE

STEVAL-MKI088V1

Part No STEVAL-MKI088V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS, nano
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2.3g, 9.2g
Interface I2C, SPI
Sensitivity 18mg/digit, 72mg/digit
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS33DE
Other Names -497-10522,497-10522,STEVALMKI088V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283683-STEVAL-MKI088V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI088V1 CAD Model

Description

STEVAL-MKI088V1 Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI088V1 is a comprehensive evaluation platform designed by STMicroelectronics, tailored for testing and prototyping with a wide array of MEMS sensors. This versatile board is part of the ST's portfolio of SensorTile modules, which are compact, powerful, and feature-rich tools for the development of IoT and wearable applications.

At the heart of the STEVAL-MKI088V1 lies a robust motion MEMS and environmental sensor system. It includes a high-performance 3-axis digital accelerometer, a 3-axis digital gyroscope, a 3-axis digital magnetometer, a pressure sensor, as well as a humidity and temperature sensor. These components are meticulously engineered to capture precise measurements, making the board ideal for a multitude of applications, ranging from gesture recognition and gaming to navigation, environmental monitoring, and IoT solutions.

The board's design is optimized for low power consumption, which is crucial for battery-operated devices. Additionally, it provides a user-friendly interface that includes support for I2C, SPI, and UART protocols, ensuring seamless integration with most microcontroller units (MCUs) and allowing for easy data transfer and system functionality expansion.

Developers can take advantage of the STEVAL-MKI088V1's plug-and-play setup to rapidly prototype and validate their designs. The board is supported by ST's extensive software ecosystem, including the Unico GUI (Graphical User Interface), which simplifies sensor configuration and data analysis. Furthermore, the board is compatible with the STM32Cube software suite, which provides comprehensive software HAL libraries and various packaged software examples to kickstart development.

The STEVAL-MKI088V1 is not only a powerful tool for industry professionals but also a valuable learning platform for educators and students delving into the world of sensors and embedded systems. With its robust sensor package and flexible interfacing options, the STEVAL-MKI088V1 is a must-have for anyone looking to explore the capabilities of MEMS technology and environmental sensing.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact their support team to elevate your project with the STEVAL-MKI088V1 evaluation board.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess