EN
  • EN
  • DE

STEVAL-ISA169V1

Part No STEVAL-ISA169V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose AC/DC, Secondary Side
Outputs and Type 1, Non-Isolated
Voltage - Input 4.5V ~ 32V
Regulator Topology Resonant
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SRK2001L, STL140N4LLF5
Other Names 497-15866
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284293-STEVAL-ISA169V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA169V1 CAD Model

Description

The STEVAL-ISA169V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for power management and energy-saving applications. This product is part of STMicroelectronics' portfolio of evaluation boards, which are utilized to assess the features and performance of their advanced power and energy management chips.

The board is centered around the advanced L7986A, a step-down switching regulator capable of delivering up to 3 A of continuous current to the load with excellent line and load regulation. The L7986A operates over a wide input voltage range from 4.5 V to 38 V, making the STEVAL-ISA169V1 suitable for a variety of applications including industrial, consumer, and telecommunications equipment.

With a switching frequency adjustable from 250 kHz to 1.5 MHz, the STEVAL-ISA169V1 allows designers to optimize the size of the external components, thus achieving a compact solution. The board offers flexibility in terms of configuration, enabling the adjustment of the output voltage from 0.8 V to the input voltage minus the dropout voltage, catering to the needs of different circuit designs.

Featuring overcurrent protection, thermal shutdown, and a power good signal, the STEVAL-ISA169V1 ensures a reliable operation under various conditions. The board's high-efficiency performance is attributed to its low RDS(on) MOSFET and low dropout operation, which also contribute to reduced power dissipation.

The evaluation board is designed with a layout that showcases the recommended design rules for optimal thermal and electromagnetic performance, making it an excellent reference design for developing future power supply solutions. Furthermore, the STEVAL-ISA169V1 comes with comprehensive documentation, including a detailed user manual, schematic, bill of materials, and PCB layout to facilitate rapid development and integration into target applications.

In summary, the STEVAL-ISA169V1 is a testament to STMicroelectronics' commitment to providing innovative, high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess