EN
  • EN
  • DE

STEVAL-ISA076V1

Part No STEVAL-ISA076V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part L6924D
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names STEVALISA076V1,497-11036
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284588-STEVAL-ISA076V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA076V1 CAD Model

Description

STEVAL-ISA076V1 Product Overview

The STEVAL-ISA076V1 from STMicroelectronics is a highly efficient, fully integrated power supply module designed to meet the demands of modern compact electronic applications. This product is part of ST's VIPerPlus series, which stands out for its energy-saving features and robustness. The STEVAL-ISA076V1 is a demonstration board that utilizes the VIPer06HS high-voltage converter with a fixed 115 kHz switching frequency, enabling designers to evaluate the performance of this advanced power solution.

Key Features

  • High Efficiency: The STEVAL-ISA076V1 is designed for high energy efficiency, which helps reduce power consumption and heat dissipation in end applications.
  • Integrated Features: This evaluation board includes an 800 V avalanche-rugged power section, PWM operation at 115 kHz with frequency jittering for lower EMI, and a standby power consumption lower than 50 mW at 265 VAC.
  • Wide Input Voltage Range: It supports a wide range of input voltages from 85 VAC to 265 VAC, making it suitable for universal mains.
  • Compact Design: The board's small form factor is optimized for space-sensitive applications.
  • Isolated Flyback: The STEVAL-ISA076V1 operates in isolated flyback topology, which ensures electrical isolation between the input and the output.

Applications

The STEVAL-ISA076V1 is ideal for a variety of applications where efficient power conversion and compactness are critical. It is particularly well-suited for:

  • Home appliances
  • Building automation
  • Industrial control systems
  • Consumer electronics
  • Smart metering

Design Support

STMicroelectronics provides extensive support for the STEVAL-ISA076V1, including detailed documentation, reference design files, and technical support from their engineering team. This enables designers to rapidly integrate the power supply module into their projects with minimal effort and to customize it to fit their specific needs.

Overall, the STEVAL-ISA076V1 is a testament to STMicroelectronics' commitment to providing innovative, high-performance power solutions that are ready to power the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess