Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STGIPQ3H60T-H
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs, Test Points
Base Product Number STEVAL
Other Names 497-17205
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284461-STEVAL-IPMNG3Q
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPMNG3Q CAD Model

Description

The STEVAL-IPMNG3Q is an advanced power management integrated module designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of ST's SLLIMMâ„¢-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically engineered to provide a compact and high-performance solution for motor drive applications.

Key Features

  • High Integration: The STEVAL-IPMNG3Q integrates a three-phase inverter with a gate driver, bootstrap diodes, and short-circuit rated IGBTs, streamlining the design process and reducing the overall footprint of motor drive circuits.
  • Advanced IGBT Technology: Utilizing the latest IGBT technology, the module offers excellent power efficiency and thermal performance, making it suitable for a wide range of operating conditions.
  • Overcurrent Protection: Built-in overcurrent protection ensures the longevity and reliability of the module by preventing damage from unexpected current spikes.
  • Under-voltage Lockout: The integrated under-voltage lockout feature safeguards the module against operation at insufficient voltages which could lead to inefficient performance or damage.
  • Compact Design: With its small footprint, the STEVAL-IPMNG3Q is ideal for applications where space is at a premium, without compromising on power or efficiency.

Applications

The STEVAL-IPMNG3Q is versatile and can be used in various applications, including:

  • Home appliances such as washing machines and refrigerators
  • Fans and HVAC systems
  • Small electric drives, including pumps and compressors
  • Light industrial applications

Easy to Use

The module is designed for ease of use, with a simple layout that allows for straightforward integration into existing designs. It is also supported by a range of evaluation boards and development kits from STMicroelectronics, which provide a quick and efficient way to test and implement the STEVAL-IPMNG3Q in any motor control application.

The STEVAL-IPMNG3Q is a testament to STMicroelectronics' commitment to providing innovative and high-quality components for the industrial and consumer markets. By choosing STEVAL-IPMNG3Q, designers can expect improved system reliability, optimized performance, and reduced time-to-market for their motor control solutions.

You May Also Be Interested in

Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD
STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
Analog Devices Inc.
EVAL BD B ADAU1452 SIGMADSP / ADAU1452 Audio Processing Audio Evaluation Board
Lowest to $0.9853
ECAD model for EVAL-ADAU1452REVBZ
Allegro MicroSystems, LLC
DEMO BOARD FOR A5988 / A5988 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK5988GEV-01-T-DK
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Pololu Corporation
EVAL BOARD FOR G5LE-14-DC12
Need more? Email Us
ECAD model for 2487
Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention