EN
  • EN
  • DE

STEVAL-ILL070V3

Part No STEVAL-ILL070V3
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Outputs and Type 1, Isolated
Features Dimmable
Supplied Contents Board(s)
Utilized IC / Part HVLED001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283879-STEVAL-ILL070V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL070V3 CAD Model

Description

STEVAL-ILL070V3 - LED Array Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL070V3 from STMicroelectronics is a sophisticated evaluation board designed for driving LED arrays. This product integrates the advanced features of ST's LED1202 12-channel low quiescent current LED driver, making it an excellent choice for a wide range of lighting applications, particularly those requiring multiple LEDs to be driven with precision and efficiency.

The LED1202 driver on the STEVAL-ILL070V3 is capable of providing 12-bit PWM dimming resolution at a 20kHz dimming frequency, which ensures flicker-free operation and smooth dimming transitions. This high resolution makes the board suitable for applications that demand precise control over light intensity, such as architectural lighting, signage, and backlighting for LCD displays.

One of the key features of the STEVAL-ILL070V3 is its ability to operate with a power supply voltage ranging from 5.5V to 38V, which provides flexibility for various design requirements. Additionally, the board can manage an output current up to 85 mA per channel, which can be adjusted through external resistors, and supports both analog and digital dimming modes.

For ease of use, the STEVAL-ILL070V3 comes with a user-friendly GUI (Graphical User Interface) that can be used to configure the LED driver's settings via an I2C interface. This allows designers to quickly set up and test their LED configurations, speeding up the development process.

The board's design also includes an array of protection features such as LED open-circuit, short-circuit, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the application. These protective measures are critical in maintaining the performance of the LED array under various operating conditions.

Overall, the STEVAL-ILL070V3 is a powerful tool for engineers and designers looking to create advanced LED lighting solutions. Its combination of high-resolution dimming, flexible power supply options, and robust protection features make it a versatile and reliable choice for driving sophisticated LED arrays.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess