EN
  • EN
  • DE

STEVAL-ILL057V1

Part No STEVAL-ILL057V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 1A
Outputs and Type 4, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part STLUX385A
Other Names 497-14696
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283836-STEVAL-ILL057V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL057V1 CAD Model

Description

STEVAL-ILL057V1 LED Driver Evaluation Board

The STEVAL-ILL057V1 from STMicroelectronics is an advanced evaluation board designed for LED lighting applications. This product showcases the capabilities of the L6562A, a transition-mode Power Factor Corrector (PFC) controller, and the HVLED815PF, an LED driver that operates in quasi-resonant mode. Together, these components provide an efficient and sophisticated solution for driving high-power LEDs with enhanced power factor and low THD (Total Harmonic Distortion).

The evaluation board is tailored for those who are developing LED lighting solutions that require high efficiency, reliability, and power factor correction. The STEVAL-ILL057V1 is an excellent tool for engineers and designers to experiment with STMicroelectronics' power management ICs in a real-world scenario.

Key Features:

  • Integrated PFC: The L6562A controller ensures that the power factor is corrected to meet global energy efficiency standards.
  • High Efficiency: The HVLED815PF LED driver operates in quasi-resonant mode, which minimizes switching losses and enhances overall efficiency.
  • Dimming Capability: The board supports both analog and digital dimming control, providing flexibility for a variety of lighting applications.
  • Thermal Protection: Built-in thermal shutdown protects the circuit from overheating, ensuring the longevity of the product.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, the STEVAL-ILL057V1 can be used in various geographical regions without the need for voltage conversion.

Applications:

The STEVAL-ILL057V1 is particularly suited for LED street lighting, industrial lighting, and other high-power LED applications where efficiency and power factor are critical. Its robust design and comprehensive feature set make it an ideal platform for developing and testing LED drivers in these demanding environments.

Overall, the STEVAL-ILL057V1 evaluation board is a testament to STMicroelectronics' commitment to providing innovative, high-performance solutions for the rapidly evolving LED lighting industry. Whether for research, design validation, or educational purposes, this evaluation board is an invaluable resource for professionals looking to enhance their LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess