EN
  • EN
  • DE

STEVAL-ILL051V1

Part No STEVAL-ILL051V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 3A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 3V ~ 18V
Supplied Contents Board(s)
Utilized IC / Part LED2000
Other Names 497-14136
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283855-STEVAL-ILL051V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL051V1 CAD Model

Description

The STEVAL-ILL051V1 from STMicroelectronics is a sophisticated LED driver evaluation board designed to demonstrate the capabilities of the LED6001 chip. This evaluation board is specifically tailored for driving a single LED or an array of LEDs with a maximum power of 3W. It is an ideal solution for those looking to explore the features and performance of the LED6001 in lighting applications.

Key Features

  • Integrated LED6001 Chip: The board comes equipped with the LED6001 step-down (buck) LED driver, which ensures high efficiency and reliability in controlling LED brightness and managing thermal conditions.
  • Adjustable Output Current: Users can easily set the output current to ensure optimal performance for a variety of LED configurations, making the board highly versatile for different lighting scenarios.
  • Wide Input Voltage Range: The STEVAL-ILL051V1 can operate with an input voltage range from 6.5V to 48V, accommodating a broad spectrum of power supplies and applications.
  • Dimming Capability: The board supports both analog and PWM dimming control methods, providing flexibility in adjusting the light intensity according to specific requirements.
  • Overcurrent and Thermal Protection: With built-in overcurrent and thermal protection, the evaluation board ensures the longevity and safety of the LEDs and the driver itself.
  • Easy-to-use Connectors: The evaluation board features user-friendly connectors for easy setup and integration into existing systems.

Applications

The STEVAL-ILL051V1 is suitable for a wide range of LED lighting applications, including:

  • Architectural lighting
  • Task and accent lighting
  • General purpose LED lighting
  • LED modules for signs and backlights

Whether you are a professional designer or a hobbyist, the STEVAL-ILL051V1 evaluation board offers an excellent platform for experimenting with and understanding the functionality of the LED6001 driver. The board's comprehensive features and robust design make it a valuable tool for developing efficient and innovative LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess