EN
  • EN
  • DE

STEVAL-ILL038V2

Part No STEVAL-ILL038V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 2.08A
Outputs and Type 1, Isolated
Voltage - Output 48V
Voltage - Input 90 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part L6585DE
Other Names 497-15179
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283875-STEVAL-ILL038V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL038V2 CAD Model

Description

STEVAL-ILL038V2 - LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL038V2 is an innovative evaluation board designed by STMicroelectronics, tailored for driving LEDs with high precision and efficiency. This state-of-the-art board is an excellent tool for engineers and designers seeking to test and implement LED solutions in their applications, ranging from general lighting to more specialized uses such as automotive, industrial, and architectural lighting.

Key Features

  • Advanced LED Driver: The board includes the L6562A, a transition-mode power factor corrector, and the L6387E, a high-voltage half-bridge driver, which together deliver optimal performance in driving LEDs.
  • High Efficiency: With a focus on energy savings, the STEVAL-ILL038V2 offers high power factor and low THD, ensuring efficient operation and compliance with global energy standards.
  • Dimming Capability: It features dimming functionality, allowing for adjustable light levels to suit any environment or preference.
  • Thermal Protection: The board is equipped with thermal shutdown protection to prevent overheating, thereby extending the lifespan of the LEDs.
  • Flexible Input Voltage: Designed to accommodate a wide range of input voltages, the STEVAL-ILL038V2 is versatile for use in various geographical regions.

Applications

  • General purpose LED lighting
  • Street lighting
  • Architectural lighting
  • Signage and signal lighting
  • Emergency lighting

Design Advantages

The evaluation board's design is optimized for quick setup and ease of use, allowing designers to rapidly prototype and test their LED lighting solutions. It includes all necessary interfaces and power supply components, making it a comprehensive solution for immediate deployment. Moreover, the STEVAL-ILL038V2 is supported by extensive documentation and software tools provided by STMicroelectronics, which facilitate development and customization.

Whether you are developing cutting-edge LED systems or exploring new lighting concepts, the STEVAL-ILL038V2 evaluation board is an indispensable asset that provides reliability, flexibility, and performance to meet the most demanding lighting requirements.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess