EN
  • EN
  • DE

STEVAL-ILL019V1

Part No STEVAL-ILL019V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 350mA
Outputs and Type 4, Isolated
Features Individual RGGB Brightness Regulation
Voltage - Input 88 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562A
Other Names STEVALILL019V1,497-10602,-497-10602
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283870-STEVAL-ILL019V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL019V1 CAD Model

Description

STEVAL-ILL019V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL019V1 is an advanced evaluation board designed by STMicroelectronics, tailored for the testing and prototyping of LED lighting solutions. This versatile evaluation platform is specifically engineered to demonstrate the capabilities of ST's LED driver ICs, providing an efficient and flexible means to assess the performance of LED drivers in various lighting applications.

The board comes equipped with the innovative L6562A, a transition-mode Power Factor Corrector (PFC) controller that is central to the evaluation board's function. This controller is well-suited for LED drivers that require high power factor and low THD, making the STEVAL-ILL019V1 an excellent choice for high-performance lighting systems.

In addition to the PFC controller, the evaluation board features the L6385E high-voltage gate driver, which ensures robust and efficient driving of external MOSFETs. This combination of components allows the STEVAL-ILL019V1 to deliver optimized performance, suitable for a range of LED lighting applications, from residential and commercial lighting to industrial illumination.

The STEVAL-ILL019V1 is designed for ease of use, with a user-friendly interface and clear markings that make it simple to connect and test various LED configurations. Its compact size and comprehensive feature set make it an ideal tool for engineers and designers looking to explore the capabilities of STMicroelectronics' LED driver solutions.

Key features of the STEVAL-ILL019V1 include:

  • Transition-mode PFC controller (L6562A) for high power factor and low THD.
  • High-voltage gate driver (L6385E) for efficient MOSFET driving.
  • Compatibility with a wide range of LED types and configurations.
  • Easy-to-use interface for quick setup and testing.
  • Compact design suitable for benchtop experimentation and prototyping.

Overall, the STEVAL-ILL019V1 provides a comprehensive platform for the development and evaluation of sophisticated LED lighting systems, showcasing the quality and innovation that STMicroelectronics brings to the field of solid-state lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess