EN
  • EN
  • DE

STEVAL-ILL010V1

Part No STEVAL-ILL010V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 350mA
Outputs and Type 1, Non-Isolated
Voltage - Output 20V
Features Dimmable
Voltage - Input 8V ~ 30V
Supplied Contents Board(s)
Utilized IC / Part L6902
Other Names STEVALILL010V1,-497-6411,497-6411,STEVAL-ILL010V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283830-STEVAL-ILL010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL010V1 CAD Model

Description

The STEVAL-ILL010V1 from STMicroelectronics is a highly efficient evaluation board designed specifically for LED lighting applications. It showcases the performance of the L6562A, a transition-mode Power Factor Corrector (PFC) controller, and the HVLED815PF, an advanced LED driver, both of which are optimized to deliver a constant current for driving LEDs.

Key Features

  • Integrated L6562A transition-mode PFC controller for high Power Factor and low THD.
  • Equipped with HVLED815PF LED driver for precise constant current output.
  • Wide-range universal input voltage from 90 to 265 VAC, suitable for a variety of geographic locations.
  • Output current regulation without primary sense and feedback.
  • High efficiency with minimized power losses, ideal for energy-saving applications.
  • Dimmable functionality compatible with leading-edge and trailing-edge TRIAC dimmers.
  • Overcurrent, overvoltage, and thermal protection for enhanced safety and reliability.
  • Compact and flexible design, easily integrated into a variety of LED lighting solutions.

Applications

The STEVAL-ILL010V1 is perfect for those looking to develop or evaluate LED lighting systems such as:

  • Residential and commercial lighting.
  • Street lighting.
  • Architectural lighting.
  • Industrial lighting.
  • Emergency lighting.

This evaluation board is an exemplary tool for engineers and designers to explore the capabilities of STMicroelectronics' LED driver technology. It provides a robust platform for testing and prototyping, ensuring a quick and efficient design process for LED lighting systems. With its high power factor, low total harmonic distortion, and compatibility with TRIAC dimmers, the STEVAL-ILL010V1 offers a versatile solution that meets the demands of modern lighting applications.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess