EN
  • EN
  • DE

STEVAL-ILL004V2

Part No STEVAL-ILL004V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Phase Control
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITEU5Y0B6
Primary Attributes Light Dimmer and Motor Speed Control
Supplied Contents Board(s)
Secondary Attributes Selectable Button or Potentiometer Controlled
Other Names 497-5515
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284493-STEVAL-ILL004V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL004V2 CAD Model

Description

STEVAL-ILL004V2 - LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL004V2 is a highly efficient evaluation board designed by STMicroelectronics, tailored for driving LEDs with advanced features to enhance performance in various lighting applications. This board is part of ST's extensive range of evaluation tools, which are intended to provide designers with the most effective solutions for their LED lighting designs.

At the heart of the STEVAL-ILL004V2 is an LED driver that operates with a wide input voltage range, making it suitable for a variety of power supply conditions. This flexibility ensures that it can be used in multiple geographical regions without the need for significant alterations to accommodate different mains voltages.

The board is designed to drive a string of LEDs with a maximum output voltage of up to 50V, and it can support an output current of up to 350mA. This current can be adjusted if necessary, providing designers with the ability to fine-tune the brightness levels of their LED setups to match specific requirements. Additionally, the driver includes features such as overcurrent protection, thermal shutdown, and overvoltage protection to ensure the longevity and reliability of both the LEDs and the driver itself.

The STEVAL-ILL004V2 is also characterized by its high efficiency, which not only reduces energy consumption but also minimizes the amount of heat generated, thereby extending the lifespan of the LEDs. The board's layout is optimized to ensure good thermal management, which is crucial in maintaining performance levels over time.

Ease of use is another key feature of the STEVAL-ILL004V2. The board comes with a comprehensive set of documentation, including schematics, bill of materials, and application notes, which streamline the development process for engineers. Whether for industrial lighting, architectural lighting, or even advanced consumer lighting solutions, the STEVAL-ILL004V2 is an excellent starting point for developing sophisticated and reliable LED systems.

In summary, the STEVAL-ILL004V2 from STMicroelectronics is a versatile and high-performance solution for LED driving applications that demand efficiency, reliability, and user-friendliness.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess