EN
  • EN
  • DE

STEVAL-IFR001V1

Part No STEVAL-IFR001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description M41T82SM6E Real Time Clock Daughter Card / DAUGHTER-CARD M41T82SM6E SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Sensor Type Temperature
Embedded No
Supplied Contents Board(s)
Utilized IC / Part M41T82
Win Source Part Number 785048-STEVAL-IFR001V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-IFR001V1
Introduction Date December 06, 2010
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFR001V1 CAD Model

Description

STEVAL-IFR001V1 - STMicroelectronics Evaluation Board

The STEVAL-IFR001V1 is a state-of-the-art evaluation board from STMicroelectronics, designed to showcase the capabilities of the L6390 high-voltage high and low-side driver. The board is a crucial tool for developers and engineers who wish to evaluate and design applications that require driving high voltage power MOSFETs or IGBTs.

Key Features

  • Integrated high-voltage half-bridge driver L6390
  • Operates at high switching frequencies
  • Adjustable deadtime for optimal driving
  • Smart shutdown function
  • Under-voltage lockout
  • Overcurrent protection
  • Error feedback
  • 3.3 V / 5 V TTL/CMOS inputs with hysteresis
  • Compatible with a wide range of microcontrollers

Applications

The STEVAL-IFR001V1 evaluation board is versatile, suitable for a wide range of high-power applications such as motor control, lighting, power supply units, and industrial automation systems. It provides an excellent platform for quick prototyping and testing, significantly reducing development time and cost.

Design and Performance

The board is meticulously designed to deliver exceptional performance. It includes all the necessary features to facilitate an easy and comprehensive evaluation of the L6390 driver. The onboard components are carefully selected to ensure reliability and durability, even under strenuous conditions. The STEVAL-IFR001V1 is also equipped with various protection features, such as overcurrent protection and under-voltage lockout, ensuring safe operation during experimentation and development.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-IFR001V1, including detailed documentation, application notes, and reference designs. This wealth of resources is invaluable for developers seeking to understand the full capabilities of the evaluation board and to accelerate the development of their applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess