EN
  • EN
  • DE

STEVAL-IDW001V1

Part No STEVAL-IDW001V1
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
Frequency 2.4GHz
For Use With/Related Products SPWF01SA
Supplied Contents Board(s)
Other Names 497-14640,-497-14640
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283272-STEVAL-IDW001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDW001V1 CAD Model

Description

STEVAL-IDW001V1 - Wi-Fi Evaluation Board from STMicroelectronics

The STEVAL-IDW001V1 is a state-of-the-art evaluation board designed by STMicroelectronics, specifically tailored for the testing and development of Wi-Fi applications. This evaluation board is a part of the STMicroelectronics's portfolio that showcases the capabilities of their SPWF01SA intelligent Wi-Fi modules. It is an ideal platform for those looking to integrate Wi-Fi functionality into their existing or future embedded systems.

The board is built around the SPWF01SA Wi-Fi module, which is a standalone device that provides a complete high-speed Wi-Fi interface ready for integration. The module supports the IEEE 802.11 b/g/n standards, ensuring compatibility with a wide range of devices and networks. It also includes an integrated TCP/IP protocol stack, which simplifies the development process by reducing the need for additional software and hardware components.

One of the key features of the STEVAL-IDW001V1 is its user-friendly interface, which includes a comprehensive set of GPIOs, SPI, UART, and other interfaces, allowing developers to connect peripherals and expand the board's capabilities. The board is also equipped with an embedded microcontroller that runs the module's firmware, handling Wi-Fi network configuration, security protocols, and data communication.

With its integrated antenna, the STEVAL-IDW001V1 provides robust and reliable wireless connectivity, making it suitable for a wide range of applications, from home automation and industrial control systems to medical devices and IoT solutions. The evaluation board also supports multiple security protocols, including WEP, WPA, and WPA2, to ensure secure data transmission.

The STEVAL-IDW001V1 comes with a comprehensive development ecosystem, including software tools, sample code, and documentation to assist developers in getting started with their Wi-Fi projects quickly. STMicroelectronics also offers technical support and a community forum where developers can share insights and seek advice.

Overall, the STEVAL-IDW001V1 evaluation board is a versatile and powerful tool for anyone looking to harness the power of Wi-Fi in their electronic designs. Its ease of use, combined with the robust support from STMicroelectronics, makes it an excellent choice for both professionals and hobbyists alike.

You May Also Be Interested in

MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess