EN
  • EN
  • DE

STEVAL-BTDP2

Part No STEVAL-BTDP2
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Classic
Frequency 2.4GHz
For Use With/Related Products SPBT3.0DP2
Supplied Contents Board(s)
Other Names 497-17326
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1283256-STEVAL-BTDP2
Ultra Librarian 3D Model Ultra Librarian STEVAL-BTDP2 CAD Model

Description

The STEVAL-BTDP2, brought to you by STMicroelectronics, is an innovative development platform designed specifically for Bluetooth audio applications. This state-of-the-art kit is ideal for developers looking to explore and create wireless audio solutions such as wireless speakers, headphones, or hands-free systems.

At the heart of the STEVAL-BTDP2 is ST's advanced BlueNRG-2 system-on-chip, which is a highly integrated solution that combines an ARM Cortex-M0 core with Bluetooth Low Energy 5.0 capabilities. This allows for robust and efficient wireless communication, making it perfect for audio streaming applications that demand low latency and high audio quality.

The development kit comes equipped with a range of features that make it a versatile tool for audio development. It includes digital audio interfaces, analog audio inputs and outputs, and a USB interface for PC connectivity and programming. The board also features an onboard MEMS microphone and a stereo headphone output, enabling developers to implement and test a wide variety of audio applications.

The STEVAL-BTDP2 is supported by a comprehensive software development kit (SDK) that includes pre-loaded audio streaming profiles. This SDK simplifies the development process by providing developers with a library of code that can be used to jump-start their projects. Additionally, the SDK is equipped with audio tuning and configuration tools that help optimize the audio performance for specific use cases.

STMicroelectronics has also made sure that the development kit is user-friendly. It comes with detailed documentation and example projects that guide users through the setup and development process. The STEVAL-BTDP2 is not only a powerful tool for experienced developers but also accessible for those new to Bluetooth audio development.

Whether you're developing a new wireless audio product or looking to enhance an existing one, the STEVAL-BTDP2 Bluetooth Audio Development Kit from STMicroelectronics provides the technology and resources you need to bring high-quality audio to the wireless world.

You May Also Be Interested in

MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess