EN
  • EN
  • DE

STE45NK80ZD

Part No STE45NK80ZD
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 800V - 0.11ohm - 45 A ISOTOP Super FREDMesh MOSFET | MOSFET N-CH 800V 45A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 45A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 130mOhm at 22.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 150μA
Gate Charge (Qg) (Maximum) at Vgs 781nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 26000pF at 25V
Power Dissipation (Maximum) 600W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Chassis Mount
Supplier Device Package ISOTOP
Manufacturer Package ISOTOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1260922-STE45NK80ZD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STE45NK80ZD CAD Model

Description

The STE45NK80ZD is a cutting-edge power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This N-channel MOSFET is designed to deliver high performance for a wide range of applications, thanks to its state-of-the-art technology and robust design.

Key Features

  • High Voltage Capability: The STE45NK80ZD operates at a maximum voltage of 800V, making it suitable for high voltage applications and ensuring reliable performance under demanding conditions.
  • Low On-Resistance: With an on-resistance of typically 0.085 ohms, this MOSFET offers reduced conduction losses, which is crucial for improving efficiency in power conversion systems.
  • Fast Switching Speed: The device features fast switching capabilities, which is essential for reducing switching losses and improving the overall efficiency of the system.
  • High Current Capacity: The MOSFET can handle continuous currents up to 45A, making it capable of powering high current applications with ease.
  • Zener-Protected: The gate-source of this MOSFET is protected by an integrated Zener diode, which helps to prevent damage from electrostatic discharges and ensures a longer operational life.

Applications

The STE45NK80ZD is particularly suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STE45NK80ZD is no exception and is manufactured to meet the highest standards of quality and reliability. It is designed to withstand tough conditions and provide a long-lasting solution for your power management needs.

Environmental Considerations

The STE45NK80ZD is also environmentally friendly, complying with international standards such as RoHS and REACH, ensuring that it meets the latest environmental regulations for electronic components.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess