EN
  • EN
  • DE

STD830031

Part No STD830031
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 700 V
Collector Emitter Voltage (VCEO) 400 V
Max Collector Current 1.5 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 20 W
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1096856-STD830031
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD830031 CAD Model

Description

The STD830031 is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This state-of-the-art component is designed to meet the demanding requirements of modern electronic circuits, offering a perfect balance of efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The STD830031 boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: With fast switching capabilities, this Power MOSFET minimizes energy loss during power conversion and enables high-frequency operation, which is critical for applications such as switch-mode power supplies and DC-DC converters.
  • High Current Capability: Engineered to handle high current loads, the STD830031 is suitable for high-power applications, ensuring reliable performance under demanding conditions.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that enhances its thermal performance, ensuring stability and longevity even at elevated temperatures.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing additional reliability and peace of mind for applications that may experience unpredictable voltage transients.

Applications

The versatility of the STD830031 makes it an ideal choice for a variety of applications, including:

  • Power management circuits
  • High-efficiency DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switch-mode power supplies (SMPS)
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The STD830031 is no exception, as it undergoes stringent testing and quality control processes to ensure it meets the high expectations of customers across various industries.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess