EN
  • EN
  • DE

STD45NF03L

Part No STD45NF03L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 30V - 0.011 ohm - 45A DPAK STripFET POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260856-STD45NF03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD45NF03L CAD Model

Description

STMicroelectronics STD45NF03L - N-Channel Power MOSFET

The STD45NF03L is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performing products. This MOSFET is part of ST's STripFET™ III technology, which ensures high-density power management in a compact footprint, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-state resistance of just 0.027 ohms, which significantly reduces conduction losses and improves overall efficiency in high-current applications.
  • High Current Capability: With a continuous drain current of 80 A, the STD45NF03L can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The fast switching speed of this MOSFET allows for efficient operation at high frequencies, thereby reducing switching losses and enhancing performance in power conversion systems.
  • 100% Avalanche Tested: This device is guaranteed to withstand stressful conditions, having been rigorously tested for avalanche breakdown, which ensures reliability and longevity even under extreme operating conditions.

Applications

The versatility of the STD45NF03L MOSFET makes it an excellent choice for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • Power management solutions

Package and Environmental Compliance

The STD45NF03L comes in a surface-mount DPAK package, which is not only space-saving but also allows for efficient thermal dissipation. Furthermore, STMicroelectronics is committed to environmental sustainability, and the STD45NF03L complies with RoHS and other environmental standards, ensuring that it meets global environmental regulations and reduces the ecological footprint of electronic devices.

In summary, the STD45NF03L from STMicroelectronics is a high-performance, energy-efficient N-channel Power MOSFET that offers designers a reliable and durable solution for a wide array of power management tasks.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess