EN
  • EN
  • DE

STD40NE03L

Part No STD40NE03L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 30V - 0.012 ohm - 40A TO-252 STripFET POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260848-STD40NE03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD40NE03L CAD Model

Description

STMicroelectronics STD40NE03L N-Channel MOSFET

The STD40NE03L from STMicroelectronics is a high-performance N-Channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This component is a part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it a perfect choice for high-efficiency power management tasks.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, allowing for compatibility with a variety of logic levels and reducing the need for additional drive circuitry.
  • High Current Capability: With a continuous drain current of 30 A, the STD40NE03L is capable of handling high current loads, making it suitable for demanding applications.
  • Low On-Resistance: Featuring an exceptionally low on-resistance of just 0.035Ω, this MOSFET ensures minimal power loss and heat generation during operation.
  • Enhanced Thermal Performance: The device is encapsulated in a DPAK package, which offers excellent thermal resistance and heat dissipation characteristics.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.

Applications

The STD40NE03L is ideal for a variety of switching applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management functions

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STD40NE03L MOSFET is produced with state-of-the-art manufacturing processes, ensuring both reliability and performance for professional-grade electronics. This component is RoHS compliant and adheres to the stringent standards set by the industry, guaranteeing a sustainable and environmentally friendly product.

Conclusion

Whether you're designing power supplies, motor controllers, or automotive electronics, the STD40NE03L N-Channel MOSFET from STMicroelectronics offers a combination of low power dissipation, high efficiency, and robust performance. Its advanced features enable designers to create more compact, energy-efficient, and reliable systems across a diverse range of applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess