EN
  • EN
  • DE

STD38NF03LT4

Part No STD38NF03LT4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TO-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 756925-STD38NF03LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD38NF03LT4 CAD Model

Description

STD38NF03LT4 - STMicroelectronics

The STD38NF03LT4 is an advanced MOSFET device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is designed to cater to a wide range of applications, including high-efficiency power management, switching regulators, and power conversion systems. The STD38NF03LT4 is a testament to STMicroelectronics' commitment to providing high-performance components for the electronics industry.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 38A, the STD38NF03LT4 is capable of handling significant power levels. Its low threshold voltage ensures that it can be driven by low-voltage logic signals, which makes it suitable for interfacing with microcontrollers and other digital circuits in power control applications.

The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 0.022Ω, which is a critical parameter for power efficiency. Lower R<sub>DS(on) values mean less power is wasted as heat, enabling more energy-efficient operation and reducing the need for extensive cooling solutions. This characteristic is particularly beneficial in applications where power density and efficiency are of the utmost importance.

The STD38NF03LT4 is also designed with protection features in mind. It includes a robust source-drain diode, which provides protection against reverse current and enhances the device's ruggedness against harsh operating conditions. This makes it an ideal choice for automotive applications, industrial systems, and any environment where reliability and durability are critical.

Packaging is another area where the STD38NF03LT4 excels. It is housed in a DPAK (TO-252) package, which is known for its compact footprint and excellent thermal performance. The package design allows for efficient heat dissipation, further contributing to the device's overall reliability and longevity.

In summary, the STD38NF03LT4 from STMicroelectronics is a high-performance, energy-efficient MOSFET that offers low on-resistance, high current handling, and robust protection features. Its versatile package makes it suitable for a wide range of applications, solidifying its position as a go-to choice for power management solutions.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess