Product Overview: STD1802T4-E from STMicroelectronics
The STD1802T4-E is a high-performance, N-channel Trench MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of ST's STripFET series, which is renowned for its low on-state resistance and high switching performance, making it an excellent choice for a wide range of power management applications.
Key Features
- Low Threshold Drive: The STD1802T4-E operates at a low gate threshold voltage, making it compatible with low-voltage drive circuits and suitable for battery-operated devices.
- High Efficiency: With its low on-state resistance (R<sub>DS(on)), this MOSFET ensures high efficiency, which is critical for reducing power loss and improving overall system performance.
- High Current Capability: The device is capable of handling high continuous drain currents, making it suitable for high-power applications.
- Surface-Mount Package: Encased in a surface-mount DPAK package, the STD1802T4-E is designed for compact PCB layouts and is easy to integrate into a variety of electronic assemblies.
Applications
The versatility of the STD1802T4-E allows it to be used in a myriad of applications, including:
- Power supply units
- DC-DC converters
- Motor control circuits
- Automotive applications
- Switching regulators
- Load switches
Technical Specifications
The STD1802T4-E boasts a robust set of technical specifications that ensure reliability and performance:
- Drain-source Voltage (V<sub>DS): 60V
- Continuous Drain Current (I<sub>D): 30A
- Power Dissipation (P<sub>D): 48W
- Operating Temperature Range: -55°C to 175°C
Conclusion
The STD1802T4-E N-channel MOSFET is a testament to STMicroelectronics' commitment to providing advanced power management solutions. Its low on-state resistance, high current handling, and efficiency make it an indispensable component for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive technology, or industrial applications, the STD1802T4-E delivers the performance and reliability expected from a leading semiconductor manufacturer.