Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194311-STD17NE03L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD17NE03L CAD Model

Description

The STD17NE03L is a high-performance N-channel enhancement-mode Power MOSFET produced using STMicroelectronics' advanced STripFET™ process. It is designed to deliver efficient power management and switching with low on-state resistance and fast switching speeds, making it suitable for a wide range of applications.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it compatible with low-power logic-level devices and microcontrollers.
  • High Current Capability: With a continuous drain current of up to 17A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-state resistance minimizes conduction losses, enhancing overall efficiency and thermal performance.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.

Applications

The STD17NE03L is versatile and can be used in various applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management in portable and battery-powered devices
  • Automotive applications

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 17A Power Dissipation (P<sub>D) 45W On-Resistance Max (R<sub>DS(on)) 0.1Ω Operating Temperature Range -55°C to 175°C

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD17NE03L is subject to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements for industrial and automotive-grade components. Users can trust in the reliability and performance of this Power MOSFET for their critical applications.

You May Also Be Interested in

STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention