EN
  • EN
  • DE

STD10NF06T4

Part No STD10NF06T4
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972359-STD10NF06T4
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD10NF06T4 CAD Model

Description

STD10NF06T4 - N-Channel 60V - 0.04Ω - 10A - DPAK STripFET™ II Power MOSFET

The STD10NF06T4 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the STripFET™ II series, which is renowned for offering superior on-state resistance with low gate charge, making it an efficient choice for power management applications.

With a drain-source voltage (VDS) of 60V, the STD10NF06T4 is suitable for a variety of applications that require high voltage handling capability. The device features a very low on-state resistance (RDS(on)) of 0.04Ω, which enhances its efficiency by minimizing power losses during operation. This characteristic is particularly beneficial in high switching frequency circuits.

The STD10NF06T4 can handle continuous drain currents (ID) up to 10A, making it capable of powering a wide range of loads. Its threshold voltage (VGS(th)) is optimized for logic level drive, providing compatibility with 5V microcontroller outputs and allowing for a simplified drive circuitry.

The device is housed in a DPAK (TO-252) package, which not only ensures a compact footprint but also offers excellent thermal performance. The package is designed to facilitate easy mounting on a printed circuit board and is compatible with standard surface-mount technology (SMT) processes.

Applications for the STD10NF06T4 include, but are not limited to, DC-DC converters, motor control circuits, and general-purpose switching. The MOSFET's robustness and reliability are further ensured by STMicroelectronics' commitment to quality, making it a preferred choice for designers looking to create efficient and durable electronic systems.

With its combination of high voltage capability, low on-resistance, high current handling, and a compact package, the STD10NF06T4 from STMicroelectronics is an excellent choice for engineers and designers seeking a power MOSFET that delivers both performance and value.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess