EN
  • EN
  • DE

STCL132KRDEAW89

Part No STCL132KRDEAW89
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Oscillator, Silicon
Frequency 32.768kHz
Voltage - Supply 1.65V ~ 1.95V
Current - Supply 60 µA
Temperature Range - Operating -30°C ~ 85°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SOT-323-5
Mounting SMD (SMT)
Base Product Number STCL132
Other Names 497-8497-6,497-8497-2,497-8497-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265328-STCL132KRDEAW89
Ultra Librarian 3D Model Ultra Librarian STCL132KRDEAW89 CAD Model

Description

The STCL132KRDEAW89 from STMicroelectronics is a state-of-the-art integrated circuit designed to meet the demanding needs of modern electronic applications. This high-performance product is known for its reliability, efficiency, and versatility, making it an ideal choice for a wide range of industry sectors, including automotive, industrial, communication, and consumer electronics.

Key Features:

  • Advanced Technology: The STCL132KRDEAW89 is built using cutting-edge semiconductor technology, which ensures low power consumption and high-speed operation.
  • Robust Design: This product is designed to withstand harsh conditions and provides a high level of protection against environmental factors, ensuring long-term stability and performance.
  • High Integration: With multiple functionalities integrated on a single chip, this device reduces the need for additional components, saving space and cost on the PCB.
  • Energy Efficient: The power management features of the STCL132KRDEAW89 contribute to energy savings, making it an eco-friendly option for power-sensitive applications.
  • Connectivity: It offers a variety of communication interfaces, allowing for easy integration with other components and systems.

Applications:

The versatility of the STCL132KRDEAW89 makes it suitable for a diverse array of applications. It can be used in:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Portable and wearable technology
  • Complex data processing units

Quality and Support:

STMicroelectronics is committed to providing not only high-quality products but also excellent customer support. The STCL132KRDEAW89 comes with comprehensive technical documentation, application notes, and design resources to assist developers in integrating this IC into their projects. Additionally, ST's customer support team is readily available to address any queries or provide assistance throughout the product's lifecycle.

Whether you are designing a sophisticated automotive system or an energy-efficient IoT device, the STCL132KRDEAW89 offers the performance, durability, and flexibility needed to create innovative solutions that stand the test of time.

You May Also Be Interested in

NEC
TIMER CIRCUIT
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess