EN
  • EN
  • DE

STCH03LTR

Part No STCH03LTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 196kHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Supply Voltage - Operating 11.5V ~ 23V
Duty Cycle 50%
Frequency - Switching 196kHz
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number STCH03
Other Names STCH03LTR,497-18223-1,497-18223-2,497-18223-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254079-STCH03LTR
Ultra Librarian 3D Model Ultra Librarian STCH03LTR CAD Model

Description

The STCH03LTR is a cutting-edge, quasi-resonant PWM controller designed by STMicroelectronics, tailored for high-efficiency switch mode power supplies. This innovative controller is a staple component for engineers looking to optimize power management in a variety of applications, including adapters, open-frame SMPS, and LCD TV power supplies.

Key Features

  • Quasi-Resonant Operation: The STCH03LTR operates in a quasi-resonant mode, which minimizes switching losses by allowing the switch to turn on at the point of minimum voltage. This feature ensures reduced electromagnetic interference (EMI) and higher overall efficiency.
  • Adjustable Operating Frequency: The device boasts an adjustable frequency range up to 125 kHz, providing designers with the flexibility to select the optimal frequency for their specific application.
  • Valley Locking: To maintain high efficiency over a wide load range, the STCH03LTR includes a valley locking feature to prevent frequency drifting.
  • Burst Mode Operation: For improved efficiency at light loads, the controller offers burst mode operation, significantly reducing the power consumption when the load demand is low.
  • Integrated Protections: The STCH03LTR comes with a comprehensive set of protections including overvoltage, overcurrent, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Brown-Out Protection: It also includes brown-out protection, which prevents the power supply from operating at dangerously low input voltages.

Applications

The versatility of the STCH03LTR makes it suitable for a wide array of power supply applications. It is particularly ideal for:

  • AC/DC adapters for laptops, smartphones, and tablets
  • Open-frame SMPS units for networking systems and printers
  • Power supplies for LCD TVs and monitors

Conclusion

With its advanced features and robust protections, the STCH03LTR from STMicroelectronics is a powerful solution for designers looking to enhance power supply efficiency and reliability. Its quasi-resonant operation, combined with the flexibility of adjustable frequency and burst mode operation, makes it a versatile choice for a multitude of high-performance power applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1247 $61.8585
130+ $0.9230 $119.9900
195+ $0.8941 $174.3495
270+ $0.8652 $233.6040
350+ $0.8365 $292.7750
465+ $0.7498 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess